Process Heat Transfer: Principles and Applications

| (a) The Birmingham Wire Gage Scale | |
|---|---|
| BWG | Thickness (in.) |
| 7 | 0.180 |
| 8 | 0.165 |
| 10 | 0.134 |
| 11 | 0.120 |
| 12 | 0.109 |
| 13 | 0.095 |
| 14 | 0.083 |
| 15 | 0.072 |
| 16 | 0.065 |
| 17 | 0.058 |
| 18 | 0.049 |
| 20 | 0.035 |
| 22 | 0.028 |
| 24 | 0.022 |
| 26 | 0.018 |
| [a]ID = OD 2 wall thickness from part (a) of table [b]Internal area = ( ?/4)(ID) 2 [c]External surface per foot length = ?(OD/12) |
| (b) Tubing Dimensions | |||||
|---|---|---|---|---|---|
| Tube OD (in.) | BWG | Tube ID [a] (in.) | Internal area [b] (in. 2) | External surface per foot length [c] (ft 2/ft) | OD/ID |
| 1/2 | 16 | 0.370 | 0.1075 | 0.1309 | 1.351 |
| 18 | 0.402 | 0.1269 | 0.1309 | 1.244 | |
| 20 | 0.430 | 0.1452 | 0.1309 | 1.163 | |
| 22 | 0.444 | 0.1548 | 0.1309 | 1.126 | |
| 5/8 | 12 | 0.407 | 0.1301 | 0.1636 | 1.536 |
| 13 | 0.435 | 0.1486 | 0.1636 | 1.437 | |
| 14 | 0.459 | 0.1655 | 0.1636 | 1.362 | |
| 15 | 0.481 | 0.1817 | 0.1636 | 1.299 | |
| 16 | 0.495 | 0.1924 | 0.1636 | 1.263 | |
| 17 | 0.509 | 0.2035 | 0.1636 | 1.228 | |
| 18 | 0.527 | 0.2181 | 0.1636 | 1.186 | |
| 19 | 0.541 | 0.2299 | 0.1636 | 1.155 | |
| 20 | 0.555 | 0.2419 | 0.1636 | 1.126 | |
| 3/4 | 10 | 0.482 | 0.1825 | 0.1963 | 1.556 |
| 11 | 0.510 | 0.2043 | 0.1963 | 1.471 | |
| 12 | 0.532 | 0.2223 | 0.1963 | 1.410 | |
| 13 | 0.560 | 0.2463 | 0.1963 | 1.339 | |
| 14 | 0.584 | 0.2679 | 0.1963 | 1.284 | |
| 15 | 0.606 | 0.2884 | 0.1963 | 1.238 | |
| 16 | 0.620 | 0.3019 | 0.1963 | 1.210 | |
| 17 | 0.634 | 0.3157 | 0.1963 | 1.183 | |
| 18 | 0.652 | 0.3339 | 0.1963 | 1.150 | |
| 20 | 0.680 | 0.3632 | 0.1963 | 1.103 | |
| 7/8 | 10 | 0.607 |