Process Heat Transfer: Principles and Applications

List of Tables

Chapter 1: Heat Conduction

Table 1.1: The Heat Conduction Equation
Table 1.2: Expressions for Thermal Resistance
Table 1.3: Conduction Shape Factors (Source: Ref. [5])
Table 1.4: The Error Function

Chapter 3: Heat Exchangers

Table 3.1: Features of Shell-and-Tube Heat Exchangers
Table 3.2: Shell-Side Bypass Flows
Table 3.3: Typical Values of Fouling Factors (h ft 2 F/Btu)
Table 3.4: Criteria for Fluid Placement, in Order of Priority
Table 3.5: Typical Values of Overall Heat-Transfer Coefficients in Tubular Heat Exchangers
Table 3.6: Effectiveness Relations for Various Heat Exchangers; r ?C min/C max NTU ?UA/C min

Chapter 4: Design of Double-Pipe Heat Exchangers

Table 4.1: Standard Configurations for Exchangers with a Single Finned Inner Pipe; Standard Pressure (Schedule 40) Units
Table 4.2: Standard Configurations for Multi-tube Exchangers; Standard Pressure (Schedule 40) Units

Chapter 5: Design of Shell-and-Tube Heat Exchangers

Table 5.1: Number of Velocity Heads Allocated for Minor Losses on Tube Side
Table 5.2: Standard Values (Inches) for Baffle Thickness in Class R Heat Exchangers
Table 5.3: Guidelines for Sizing Nozzles
Table 5.B.1: Maximum Recommended Velocities for Water in Heat-Exchanger Tubes
Table 5.C.1: Maximum Unsupported Straight Tube Lengths in Inches (mm)
Table 5.D.2: Comparison of Floating-Head Types

Chapter 6: The Delaware Method

Table 6.1: Constants for use with Equations 6.1 6.4

Chapter 8: Heat-Exchanger Networks

Table 8.1: Stream Data for TC3
Table 8.2: The Problem Table for TC3
Table 8.3: Enthalpy Calculation for Hot Composite Curve of TC3
Table 8.4: Data Points for Hot Composite Curve of TC3
Table...
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
Category: Heat Exchangers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.