Digital Principles & Logic Design

Section 6.7 - Configurable PAL Devices

Development in the design of programmable array logic devices led to the introduction of configurable outputs enhancing the output capabilities of such devices. The configurable device architecture is achieved by providing some special circuitary at the output stage, known as macrocells. Each of the macrocells are provided with two fuses that can be programmed for four different configurations of outputs. The output configuration may be of true output without flip-flop or complemented output without flip-flop or true output with flip-flop or complemented output with flip-flop. So it may be observed that this type of device can function for sequential logic circuits as well as for combinational logic circuits and in each case outputs are available in inverted form or noninverted form.
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
Category: Digital Multimeters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.