Design of High-Speed Communication Circuits

Low-Power, Parallel Interface with Continuous-Time Adaptive Passive Equalizer and Crosstalk Cancellation

C. PATRICK YUE, JAEJIN PARK, RUIFENG SUN, L. RICK CARLEY
Department of Electrical & Computer Engineering Carnegie Mellon University Pittsburgh, PA 15213, USA {cpyue, jaejinp, ruifengs,
rick.carley}@ece.cmu.edu

FRANK O'MAHONY
Circuit Research Lab, Intel Corp. Hillsboro, OR 97123, USA
frank.o'mahony@intel.com

Overview

This paper presents the low-power circuit techniques suitable for high-speed digital parallel interfaces each operating at over 10 Gbps. One potential application for such high-performance I/Os is the interface between the channel IC and the magnetic read head in future compact hard disk systems. First, a crosstalk cancellation technique using a novel data encoding scheme is introduced to suppress electromagnetic interference (EMI) generated by the adjacent parallel I/Os. This technique is implemented utilizing a novel 8-4-PAM signaling with a data look-ahead algorithm. The key circuit components in the high-speed interface transceiver including the receive sampler, the phase interpolator, and the transmitter output driver are described in detail. Designed in a 0.13- ?m digital CMOS process, the transceiver consumes 310 mW per 10-Gps channel from a 1-V supply based on simulation results. Next, a 20-Gbps continuous-time adaptive passive equalizer utilizing on-chip lumped RLC components is described. Passive equalizers offer the advantages of higher bandwidth and lower power consumption compared with conventional designs using active filter. A low-power, continuous-time servo loop is designed to automatically adjust the equalizer frequency response for the optimal gain compensation. The equalizer not only adapts to different channel characteristics, but also accommodates temperature and process variations. Implemented in a 0.25- ?m, 1P6M BiCMOS process,...
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
Category: SCSI Terminations
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.