Theoretical Nuclear And Subnuclear Physics, Second Edition

Part 4: Electroweak Interactions with Nuclei

Chapter List

Chapter 42: Weak Interaction Phenomenology
Chapter 43: Introduction to the Standard Model
Chapter 44: Quarks in the Standard Model
Chapter 45: Weak Interactions with Nuclei
Chapter 46: Semileptonic Weak Processes
Chapter 47: Some Applications
Chapter 48: Full Quark Sector of the Standard Model
Chapter 49: Neutrinos
Chapter 50: Electron Scattering
Chapter 51: Problems: Part 4

Overview

In this chapter we review some basic phenomenology of the weak interactions. This material is the result of over a half-century of beautiful experimental and theoretical work, and we cannot really do justice to this material in a superficial overview. Nonetheless, a familiarity with the basic weak interaction phenomenology is essential to the further development in this part of the book. The reader is referred to [Wa75, Co83] for a much more extensive discussion of these topics and a thorough list of references to the original literature.

42.1 Lepton Fields

Most leptons (l, ? l ) are light, or massless, and they can be created and destroyed in weak interactions. This indicates that they must be described with relativistic quantum fields. In the interaction representation, fermion fields take the following form

(42.1)

In this expression a destroys a lepton, b creates an antilepton, and ? denotes the helicity with respect to the accompanying momentum variable. [1]

[1]Hole theory implies that ?( ? k ?) is a negative-energy wave function with helicity ? with respect to ? k.

42.2 V A Theory

In...
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
Category: Food and Beverage Gases
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.