Advanced Engineering Mathematics: A Computer Approach, Seventh Edition

Chapter 7: Vector Algebra

7.1. SCALARS AND VECTORS

In mathematics and physics, we generally deal with two types of quantities classified on the basis of two characteristics magnitude and direction. A quantity which is completely specified by its magnitude only is called a scalar. To specify a scalar, we need a unit and a real number. For example, time, mass, length, temperature, work, electric charge and statistical data are all scalar quantities. They obey all the laws of ordinary algebra.

A quantity which is completely specified by its magnitude as well as direction is called a vector. For example, weight, displacement, velocity, acceleration and force are all vector quantities.

A vector is represented by a directed line segment. A vector whose magnitude is the length PQ and whose direction is from P to Q is denoted by . P and Q are called the initial and terminal points of the vector . The magnitude of vector is denoted by and = PQ.

To distinguish vectors from scalars, bold face type is used for vectors e.g., A, B, a, b, PQ etc. Other notations used to denote a vector A are , A, .A and its magnitude (or length) is denoted by A or A.

7.2. TYPES OF VECTORS

  1. Null Vector or Zero Vector. A vector whose magnitude is zero is called a null vector or zero vector and is denoted by 0. The initial...
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
Category: Phasor Measurement Units (PMU)
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.