Advanced Engineering Mathematics: A Computer Approach, Seventh Edition

Chapter 9: Infinite Series

9.1. SEQUENCES

A sequence is a function whose domain is the set N of all natural numbers while the range may be any set S. In other words, a sequence in a set S is a rule which assigns to each natural number a unique element of S.

9.2. REAL SEQUENCES

A real sequence is a function whose domain is the set N of all natural numbers and range a subset of the set R of real numbers.

Symbolically


is a real sequence.

Note. If x : N ? R is a sequence, instead of denoting the image of n ? N by x( n), we shall generally denote it by x n. Thus x 1, x 2, x 3 etc. are the real numbers associated to 1, 2, 3, etc. by this mapping. Also, the sequence x : N ? R is denoted by { x n} or < x n >.

x 1, x 2, ...... are called the first, second ...... terms of the sequence. The mth and nth terms x m and x n for m ? n are treated as distinct even if x m = x n i.e., the terms occurring at different positions are treated as distinct terms even if they have the same value.

9.3. THE RANGE OF A SEQUENCE

The set of all distinct terms of...
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
Category: Color Meters and Appearance Instruments
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.