Advanced Engineering Mathematics: A Computer Approach, Seventh Edition

| To convert | into | Multiple by | |
|---|---|---|---|
| LINEAR MEASURE | |||
| Inch | Millimeter | 25.40 | 0.03937 |
| Inch | Centimeter | 2.54 | 0.3937 |
| Inch | Meter | 0.0254 | 39.37 |
| Feet | Meter | 0.3048 | 3.281 |
| Yard | Meter | 0.9144 | 1.0936 |
| Mile | Kilometer | 1.6093 | 0.62137 |
| Furlong | Meter | 201.1678 | 0.004971 |
| Miles | Nautical miles (int.) | 0.858975 | 1.15078 |
| WEIGHT MEASURE | |||
| Ounces | Grammes | 28.3495 | 0.035274 |
| Pounds | Kilogrammes | 0.4536 | 2.20462 |
| Cwt. | Quintal (100 kg.) | 0.50802 | 1.9684 |
| Ton | Kilogrammes | 1016.05 | 0.0009842 |
| U.S. Ton | Kilogrammes | 907.18 | 0.0011 |
| Ton (2240 lb) | Metric ton (Tonne) | 1.01605 | 0.9842 |
| Maunds | Ton | 0.036735 | 27.2222 |
| Tola | Ounce | 0.411429 | 2.43056 |
| Tola | Gramme | 11.6628 | 0.087535 |
| SQUARE MEASURE | |||
| Square inches | Square millimeters | 645.16 | 0.00155 |
| Square inches | Square centimeters | 6.4516 | 0.155 |
| Square feet | Square meter | 0.0929 | 10.764 |
| Square Yard | Square meter | 0.836 | 1.196 |
| Acre | Square meter | 4046.9 | 0.00025 |
| Square mile | Square kilometer | 2.59 | 0.3861 |
| Acre (4840 sq.yd.) | Hectare (10,000 sq. m) | 0.40468 | 2.4711 |
| CUBIC MEASURE | |||
| Cubic inch | Cubic centimeter | 16.387 | 0.061 |
| Cubic feet | Cubic meter |