Cooling and Heating Load Calculation Principles

3.3: Fenestration

3.3 Fenestration

For many zones, the solar radiation transmitted through windows accounts for a significant fraction of the total peak heat gain. Generally, transmitted solar radiation is affected by three factors:

  1. sunlit area of the window,

  2. orientation of the glazing relative to the sun,

  3. optical properties of the window unit.

This example deals with the first factor, sunlit area. Orientation and optical properties are discussed in other examples.

3.3.1 Changing Window Area

In the Northern Hemisphere, for zones with east-, west-, or south-facing fenestration, increases in window area usually result in measurably higher cooling loads. Consider changing the window area of the base case by 50% from 80 ft 2 to 120 ft 2. The new window area is shown in Table 3.8. It should be noted that the specified wall area in the input forms is the actual area. In order to keep the overall size of the surface the same, when the window area is increased, the associated wall area must be decreased.

Table 3.8: Changing Window Area

Area (ft 2)

Normal SHGC

LW Emiss Out

LW Emiss In

Transmittance of Inside Shade

Reveal (ft)

Overhang width (ft)

Distance from Overhang to Window (ft)

South Window

120.0

0.93

0.9

0.9

1.0

0

0

0

East Window

0.0

0.93

0.9

0.9

1.0

0

0

0

North Window

0.0

0.93

0.9

0.9

1.0

0

0

0

West Window

120.0

0.93

0.9

0.9

1.0

0

0

0

Skylight

0.0

0.93

0.9

0.9

1.0

0

0

0

3.3.2 Addition...
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
Category: Windows
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.