Cooling and Heating Load Calculation Principles

Chapter 4: Thermal Property Data

4.1 Thermal Property Data

4.1.1 Thermal Properties of Building and Insulation Materials

The basic properties that determine the way in which a material will behave in the conductive mode of heat transfer are the thermal conductivity, k; the mass density ?; and the specific heat capacity C p. The last two properties are important when unsteady heat transfer is occurring because of heat storage. These variables are discussed in Chapters 2, 8, and 9 where the unsteady nature of the load is covered. The thermal conductivity is basic to the determination of the thermal resistance component leading to the U-factor.

Table 4.1 lists the basic properties for many different construction and insulation materials. The data given are intended to be representative of materials generally available and are not intended for specification purposes. It is always advisable to use manufacturers' specification data when available.

Table 4.1: Typical Thermal Properties of Common Building and Insulating Materials Design Values [a]

Resistance [c] ( R)

Description

? Density, lb/ft 3

Conductivity [b] ( k) Btu in h ft 2 F

Conductance ( C), Btu h ft 2 F

Per Inch Thickness (1/ k), F ft 2 h Btu in

For Thickness Listed (1/ C), F ft 2 h Btu

Specific Heat, Btu lb F

BUILDING BOARD

Asbestos-cement board

120

4.0

0.25

0.24

Asbestos-cement board

0.125...
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
Category: Cement Boards
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.