Design for Manufacturability Handbook, Second Edition

Theodore W. Judson
GMI Technical and Management Institute
Flint, Michigan
The material-removal process intended to produce plane, form, or profile surface geometry by a rotating cutter is termed milling. Normally, the rotating spindle and cutter remain stationary, and the workpiece moves in the X, Y, or Z axis.
Process operations such as broaching, planing, grinding, and shaping are competitors of milling because these too can produce plane and form geometric surfaces. Milling cutters can be classified by two principal cutting actions: those which remove material by cutting on the side and those whose cutting action may be described as end cutting in addition to side cutting. Common types of milling cutters and typical operations are shown in Fig. 4.6.1. Figure 4.6.2 illustrates the development of a milling machine into a present-day computer-controlled machining center. Figure 4.6.3 shows a production machine convertible to either vertical or horizontal operation.