Digital Integrated Circuit Design

For the problems in this chapter and all future chapters, assume the following transistor parameters:
npn bipolar transistors:
? = 100
V A = 80 V
? b = 13 ps
? s = 4 ns
r b = 330 ?
n-channel MOS transistors:
? nC ox = 190 ?A/V 2
V tn = 0.7 V
? = 0.6 V 1/2
r ds ( ?) = 5000 L ( ?m)/ I D (mA) in active region
C j = 5 10 ?4 pF/( ?m) 2
C j-sw = 2.0 10 ?4 pF/ ?m
C ox = 3.4 10 ?3 pF/( ?m) 2
C gs(overlap) = C gd(overlap) = 2.0 10 ?4 pF/ ?m
p-channel MOS transistors:
? pC ox = 50 ?A/V 2
V tp = ?0.8 V
? = 0.7 V 1/2
r ds ( ?) = 6000L ( ?m)/ I D (mA) in active region
C j = 6 10 ?4 pF/( ?m) 2
C j-sw = 2.5 10 ?4 pF/ ?m
C ox = 3.4 10 ?3 pF/( ?m) 2
C gs(overlap) = C gd(overlap) = 2.0 10