Digital Integrated Circuit Design

3.11: Device Model Summary

3.11 Device Model Summary

As a useful aid, all of the equations for the large-signal and small-signal modeling of diodes, MOS transistors, and bipolar transistors, along with values for the various constants, are listed in the next few pages.

Constants

q = 1.602 10 ?19 C

k = 1.38 10 ?23 J K ?1

n i = 1.1 10 16 carriers/m 3 at T = 300 K

? 0 = 8.854 10 ?12 F/m

K ox ? 3.9

K s ? 11.8

? n = 0.05 m 2/V s

? p = 0.02 m 2/V s

Diode Equations

Reverse-Biased Diode (Abrupt Junction)

Forward-Biased Diode

I D = I Se V D/V T

Small-Signal Model of Forward-Biased Diode

C T = C d + C j

C j ? 2C j0


MOS TRANSISTOR EQUATIONS

The following equations are for n-channel devices; for p-channel devices, put negative signs in front of all voltages. These equations do not account for short-channel effects (i.e., L < 2L min).

Triode Region ( V GS > v tn, V DS ? V eff)

V eff = V GS ? V tn

Small-Signal Model in Triode Region (for V DS << V eff)

Active (or Pinch-Off) Region ( V GS > V tn,
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
Category: Flip-Flops
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.