Geotechnical and Foundation Engineering: Design and Construction

Part 2: Geotechnical Field and Laboratory Studies

Chapter List

Chapter 4: Field Exploration
Chapter 5: Laboratory Testing

Toe of a lava flow, Mojave Desert, California

OVERVIEW

The following notation is introduced in this chapter:

C b

Borehole diameter correction for the SPT N-value

C r

Rod length correction for the SPT N-value

D

Diameter of the vane [Eq. (4.4)]

D

Smallest dimension of the actual footing [Eq. (4.6)]

D 1

Smallest dimension of the steel plate (plate load test)

D e

Diameter of the sampler cutting tip

D i

Inside diameter of the sampler

D o

Outside diameter of the sampler

E m

Hammer efficiency for SPT

H

Height of the vane

k o

At-rest earth pressure

k s

Subgrade modulus

N

SPT N-value

N 60

SPT N-value corrected for field testing procedures

q

Stress for plate load test

q c

Cone resistance

S

Settlement of the actual footing

S 1

Depth of penetration of the steel plate (plate load test)

s u

Undrained shear strength of clay

T max

Maximum torque required to shear the clay for the field vane test

?

Penetration of the plate (plate load test)

?

Friction angle of soil

4.1 INTRODUCTION

As indicated in Fig. 1.11, Part 1 of the book deals with the assignment, proposal, and planning of the work. Part 2 of the book deals with the site investigation, which includes document review,...
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
Category: Wave Washers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.