Geotechnical and Foundation Engineering: Design and Construction

Chapter 6: Basic Geotechnical and Foundation Principles

OVERVIEW

The following notation is used in this chapter:

SYMBOL

DEFINITION

A

Cross-sectional area

B

Width of the footing

c

Cohesion based on a total stress analysis

c ?

Cohesion based on an effective stress analysis

D r

Relative density

D 100, D 0

Largest and smallest particle sizes

e

Void ratio of the soil

e max

Void ratio corresponding to the loosest state of the soil

e min

Void ratio corresponding to the densest state of the soil

G

Specific gravity

h

Distance above the groundwater table [Eq. (6.19)]

h

Thickness of fill layer [Eq. (6.23)]

h

Total head (Sec. 6.6)

h ?

Equipotential drop, i.e., change in total head (Sec. 6.6)

? h

Change in total head (Sec. 6.6)

h c

Height of capillary rise

h e

Elevation head

h p

Pressure head

h w

Height of water behind the sheet pile wall (Fig. 6.25)

i

Hydraulic gradient ( i = ? h/ L)

i c

Critical hydraulic gradient

i e

Exit hydraulic gradient

I

Influence value

j

Seepage force per unit volume of soil

k

Coefficient of permeability (also known as hydraulic conductivity)

k 0

Coefficient of lateral earth pressure at rest

L

Length of the footing [Eqs. (6.27) and (6.28)]

L

Length between the total head differences (Sec. 6.6)

m, n

Parameters used...
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
Category: Video Amplifier Chips
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.