Geotechnical and Foundation Engineering: Design and Construction

Chapter 7: Settlement of Structures

OVERVIEW

The following notation is used in this chapter:

SYMBOL

DEFINITION

a ?

Coefficient of compressibility

B

Width of the foundation

c ?

Coefficient of consolidation

C c

Compression index

C r

Recompression index

C c ?

Modified compression index

C r ?

Modified recompression index

C ?

Secondary compression ratio

% C

Percent collapse

e

Void ratio

e 0

Natural or initial void ratio

? e

Change in void ratio

? e c

Change in void ratio upon wetting

E s

Drained modulus of the soil

E u

Undrained modulus of the soil

H

One-half the thickness of the clay layer (double drainage, Fig. 7.14)

H dr

Height of the drainage path

H 0

Initial thickness of soil specimen (Fig. 7.6b)

H 0

Initial thickness of the in situ soil layer

H/D

Height of soil specimen ( H) divided by the diameter of the loaded area ( D)

? H c

Change in height upon wetting

I p

Dimensionless parameter derived from the theory of elasticity

k

Coefficient of permeability, also known as the hydraulic conductivity

L

Horizontal distance for calculation of maximum angular distortion

M 0

Initial dry mass of soil (solubility test)

M f

Final dry mass of soil (solubility test)

N

Vertical pressure for consolidation test (Fig. 7.15)

N

SPT N-value

OCR

Overconsolidation...
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
Category: Waterproofing Membranes
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.