Handbook of Adhesives and Sealants

Chapter 10: Adhesives Families

10.1 Introduction

This chapter will review the common chemical families of materials that are employed in adhesive formulations. They consist of synthetic polymeric resins, naturally occurring resins, and inorganic products. These materials form the base resin portion of the adhesive formulation. Along with additives and modifiers, they govern the chemical and physical characteristics of the adhesive system. Families of materials that are normally used in sealant formulations will be described in Chapter 13.

10.2 Classification Methods

There are many ways of classifying adhesives. In this chapter they will primarily be grouped as either structural or non-structural. This grouping is admittedly subjective and broad, but it represents the type of application where the adhesive is commonly used. We can also classify adhesives by whether or not they form cross-linked molecules (i.e., thermosetting or thermoplastic), by their flexibility (i.e., rigid or elastomeric), and by their form and curing conditions. Table 10.1 identifies and classifies common adhesive families that are covered in this chapter.

Table 10.1: General Classification of Common Polymeric Resin Families Used in Adhesive Formulations

General use

Flexibility

Thermoset or thermoplastic

Structural

Rigid (T = Tough)

Elastomeric

Form

Cure

Chemical family

TS

TP

Yes

No

Sealant

Thermosetting resins

Epoxy

x

x

x

F, S, 1C, 2CC

RT, ET

Modified epoxies

  • Toughened epoxy hybrids

x

x

x

2CC

RT,...
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
Category: Industrial Sealants
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.