Handbook of Adhesives and Sealants

| Substrates | Cleaning solvents | Substrate treatments | Comments |
|---|---|---|---|
| Aluminum and aluminum alloys | Trichloroethylene | 1. Sandblast or 100 grit emery cloth followed by solvent degreasing | Medium to high strength bonds, suitable for non critical applications |
| 2. Immerse for 10 min at 70 82 C in a commercial alkaline cleaner or | Optimum bond strength per FPL etch process. Specified in ASTM D 2651 and MIL-A-9067. Solvent degrease may replace alkaline cleaning | ||
| 3.0 | ||
| 1.5 | ||
| 1.5 | ||
| 128.0 | ||
| Wash in water below 65 C and etch for 12 15 min at 66 71 C in | |||
| 1.0 | ||
| 10.0 | ||
| 30.0 | ||
| Rinse in distilled water after washing in tap water and dry in air | |||
| 3. Alkaline clean as described in 2 above. Then immerse for 10 12 mins at 60 65 C in the following solution: | P-2 etch specified in ASTM D 2651 | ||
| 7 36% by wt. | ||
| 135 to 165 g/l | ||
| Rinse as descirbed in 2 above | |||
| 4. Degrease with solvent. Abrade lightly with mildly abrasive cleaner. Rinse in deionized water; wipe; or air dry. Etch 20 min at RT in | Room temperature etch | ||
| 2 | ||
| 7 | ||
| Rinse thoroughly in deionized water; dry at 70 C for 30 min | |||
| 5. Form a paste using sulfuric acid sodium dichromate solution and finely divided silica or fuller's earth. Apply; do not permit paste to... |