Handbook of Adhesives and Sealants

Adhesives and Adhesion
| ASTM Standard | |
| B 117 | Practice for Operating Salt Spray (Fog) Apparatus |
| C 297 | Flatwise Tensile Strength of Metal to Honeycomb Core Bonds |
| C 557 | Specification for Adhesives for Fastening Gypsum Wallboard to Wood Framing |
| D 69 | Test Methods for Friction Tapes |
| D 229 | Test Method for Shear Strength and Shear Modulus of Structural Adhesives (Napkin Ring Style Test Piece) |
| D 411 | Methods for Testing Shellac Used for Electrical Insulation |
| D 570 | Test Method for Water Absorption of Plastics |
| D 696 | Test Method for Coefficient of Linear Thermal Expansion of Plastics Between -30 C and +30 C with a Vitreous Silica Dilatometer |
| D 816 | Test Methods for Testing Rubber Cements |
| D 896 | Test Method for Resistance of Adhesive Bonds to Chemical Reagents |
| D 897 | Test Method for Tensile Properties of Adhesive Bonds |
| D 898 | Test Method for Applied Weight per Unit Area of Dried Adhesive Solids |
| D 899 | Test Method for Applied Weight per Unit Area of Liquid Adhesive |
| D 903 | Test Method for Peel or Stripping Strength of Adhesive Bonds |
| D 904 | Practice for Exposure of Adhesive Specimens to Artificial (Carbon Arc Type) and Natural Light |
| D 905 | Test Method for Strength Properties of Adhesive Bonds in Shear by Compression Loading |
| D 906 | Test Method for Strength Properties of Adhesives in Plywood Type Construction in Shear by Tension Loading |
| D 907 | Terminology of Adhesives |
| D 950 | Test Method for Impact Strength of Adhesive Bonds |
| D 997 | Test Method for Tensile Properties... |