Handbook of Adhesives and Sealants

| To convert.... | To.... | Multiply by.... |
|---|---|---|
| Area | ||
| in 2 | mm 2 | 6.451600 10 +2 |
| in 2 | cm 2 | 6.451600 |
| ft 2 | m 2 | 9.290304 10 -2 |
| Force | ||
| dyne | N | 1.000000 10 -5 |
| lbf | N | 4.44822 |
| Force per unit area | ||
| lb/in 2 (psi) | MPa | 6.894757 10 -3 |
| MN/m 2 | MPa | 1.000000 |
| kg/mm 2 | MPa | 9.806650 |
| dyne/cm 2 | Pa | 1.000000 |
| Force per unit length | ||
| lb/in (piw) | N/m | 1.751268 10 +2 |
| dyne/cm | mJ/m 2 | 1.000000 |
| lb/ft | kg/m | 1.488 |
| Impact energy | ||
| ft-lbf | J | 1.355818 |
| N-m | J | 1.000000 |
| Length | ||
| A (Angstroms) | m | 1.000000 10 -10 |
| in | mm | 25.4 |
| mil | in | 1.000000 10 -3 |
| Mass | ||
| lb | kg | 4.5359237 10 -1 |
| oz | gm | 28.35 |
| Pressure | ||
| atm | Pa | 1.013250 10 +5 |
| atm | torr | 760 |
| psi | Pa | 6.894757 10 +3 |
| torr (mm Hg @ 0 C) | Pa | 1.333220 10 +2 |
| Temperature | ||
| F | C | 5/9 ( F - 32) |
| C | F | (( C 9)/5) + 32 |
| Viscosity | ||
| poise | Pa-s (pascal second) | 1.000000 10 -1 |
| poise | g/cm-sec | 1.000000 |
| m 2/sec | stokes | 1.000000 10 +4 |