Hands-on Electronics: A One-Semester Course for Class Instruction or Self-Study

An operational amplifier is a high-gain DC-coupled amplifier with differential inputs and single-ended output. Op amps were originally developed as vacuum-tube circuits to be used for analog computation. Nowadays they are packaged as integrated circuits (ICs). Such devices can closely approximate the behavior of an ideal amplifier, and their use avoids the necessity of coping with the messy internal details of amplifier circuitry. Thus, an IC op amp is often the device of choice in scientific instrumentation. In this chapter we will introduce the op amp and its most common applications.
Breadboard, oscilloscope, multimeter, two 741 op amps, one further 741 (optional), one 100 ?, three 10 k, two 100 k, one 1 M 1/4 W resistors, and four more 10 k resistors (optional).
The IC we shall be using is a general purpose op amp designated by the number 741. The 741 is a very popular and successful design, useful for signals from DC to beyond audio frequency (though in recent years FET-input op amps such as the LF411 have been gaining on the 741 in popularity). It is available from most manufacturers of linear integrated circuits (chips that produce an output proportional to their inputs, as opposed to digital ICs, whose outputs have typically only two states).
Each manufacturer has a different system of nomenclature for ICs, e.g. National Semiconductor calls the 741 an LM741, Fairchild a A741, etc., but the 741s made by different manufacturers are all...