Hands-on Electronics: A One-Semester Course for Class Instruction or Self-Study

Glossary of: Basic Electrical and Electronic Terms

Glossary of Basic Electrical and Electronic Terms

A

ampere
Basic unit of current: 1 ampere = 1 A = 1 coulomb/second.
angular frequency
Rate of change of phase. Measured in radians per second: ? = 2 ?f.
anode
The negative terminal
attenuation
Decrease in voltage or current (also implies power reduction).

C

capacitor
Device used to store charge and energy. The capacity of a capacitor is called the capacitance. Capacitance C, charge Q, and voltage V are related by the equation Q = CV.
cathode
The positive terminal
cathode-ray tube
A large vacuum tube in which the electron beam can be steered to create a visible pattern on a phosphorescent screen.
charge
A fundamental property of some elementary particles. Electrons have charge ?1 e, and protons and holes have charge +1 e, where e = 1 .602 10 ?19 coulombs.
common
Voltage reference point (0 V). Also called ground.
compliance
(usually of a current source): Range over which circuit performance is stable.
coulomb
Unit of charge: 1 coulomb = 6 .241 10 18 e, where e is the charge of the electron.
current
Rate at which charge flows. Defined as the amount of charge that passes through a given surface (such as the cross-section of a wire) per unit time. A convenient analogy is the rate at which water flows...
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
Category: LCR Meters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.