Heat Transfer Physics

Chapter 1: Introduction and Preliminaries

Overview

The macroscopic heat transfer rates use thermal-energy related properties, such as the thermal conductivity, and in turn these properties are related to the atomic-level properties and processes. Heat transfer physics addresses these atomic-level processes (e.g., kinetics). We begin with the macroscopic energy equation used in heat transfer analysis to describe the rates of thermal energy storage, transport (by means of conduction k, convection u, and radiation r), and conversion to and from other forms of energy. The volumetric macroscopic energy conservation (rate) equation is listed in Table 1.1. [ ] The sensible heat storage is the product of density and specific heat capacity ?c p, and the time rate of change of local temperature ?T/ ?t. The heat flux vector q is the sum of the conductive, convective, and radiative heat flux vectors. The conductive heat flux vector q k is the negative of the product of the thermal conductivity k, and the gradient of temperature ? T, i.e., the Fourier law of conduction. The convective heat flux vector [ ] q u (assuming net local motion) is the product of ?c p, the local velocity vector u, and temperature. For laminar flow, in contrast to turbulent flow that contains chaotic velocity fluctuations, molecular conduction of the fluid is unaltered, whereas in turbulent flow this is augmented (phenomenologically) by turbulent mixing transport (turbulent eddy conductivity). The radiative heat flux vector q r =
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
Category: Heat Exchangers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.