Heat Transfer Physics

Appendix F: Derivation of Equilibrium, Particle Probability Distribution Functions

The Fermi Dirac (fermion) and Bose Einstein (boson) statistics include quantum effects and apply to interacting, indistinguishable particles (Table 1.2). The M B statistics apply to noninteracting indistinguishable particles (classical particles), whose wave functions do not overlap and quantum effects vanish (footnote of Section 2.6.5). When the particle concentration is much less than the quantum limit, quantum effects will vanish and all the particles can be treated as classical particles. The ratio of the particle concentration and the quantum limit is called the quantum concentration (footnote of Section) n q, which is defined by


where N is the number of particles, V is the volume of the system, m is the mass of the particle, and T is the temperature. Therefore both fermions and bosons become the M B statistics at high temperatures or low concentrations.

Derivation of the particle (including quantum) statistics distribution functions are given in [119, 239].

F.1 Partition Functions

For different ensembles [Section 2.5.1(A)], the partition function may have different forms. For a canonical ensemble, the partition function (2.27) is defined as


where j designates the energy state of the system.

For a grand canonical ensemble ( ?VT), the partition function is defined as


where N is the number of particles, and when it is a constant, then ? = 0, and Z( ?, V, T) becomes Z( N, V, T), relating (F.2) and (F.3).

The partition function (F.2) and (F.3) can be simplified...
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
Category: Opacity Sensors and Instruments
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.