Heat Transfer Physics

Nomenclature

A boldface lowercase indicates a vector, and a boldface uppercase letter indicates a tensor; Roman letters are used when proper names are referred to.

a

interatomic spacing (lattice constant), m

a s

speed of sound in fluids, m/s

a

acceleration vector, m/s 2

a e

vector potential, A-kg/m

A

cross-sectional area, m 2

b e

magnetic field vector, V-s/m 2

c o

speed of light in vacuum, 2.998 10 8 m/s

c p

specific heat capacity at constant pressure, J/kg-K, or J/K

c ?

specific heat capacity at constant volume, J/kg-K, or J/K

D

Debye, units of electric dipole moment, 3.3356 10 ? 3 0 C-m

D

diameter, m

D i ( E)

energy density of states, 1/m 3-eV, for carrier i

D i ( ?)

frequency density of states, 1/m 3-rad/s, for carrier i

d

displacement vector, m

E

energy, J

E p

bulk modulus, Pa

E Y

Young modulus, Pa

e

specific energy, J/kg

e c

electron charge, 1.602 10 ? 1 9 C

e e

electric field intensity vector, V/m

Fo

Fourier number

F

force vector, N

f

frequency, 1/s or Hz

f i

probability distribution function for carrier i

g

degeneracy

g

gravity vector, m/s 2

G N

Newton (gravitational) constant, 6.673 10 11 m 3/kg-s 2

G

shear...
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
Category: Power Plugs
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.