Hydraulics Field Manual, Second Edition


| | |||||||
| Equiv. Diameter, in. | Span, in. | Rise, in. | Waterway Area, ft 2 | Layout Dimensions | |||
| B in. | R c in. | R t in. | R b in. | ||||
| 15 | 17 | 13 | 1.1 | 4 ? | 3 | 8 ? | 25 ? |
| 18 | 21 | 15 | 1.6 | 4 ? | 4 ? | 10 | 33 ? |
| 21 | 24 | 18 | 2.2 | 5 ? | 4 ? | 11 ? | 34 ? |
| 24 | 28 | 20 | 2.9 | 6 | 5 | 14 | 42 |
| 30 | 35 | 24 | 4.5 | 8 ? | 6 ? | 17 ? | 55 ? |
| 36 | 42 | 29 | 6.5 | 9 | 8 | 21 | 66 ? |
| 42 | 49 | 33 | 8.9 | 11 ? | 9 ? | 25 ? | 77 |
| 48 | 57 | 38 | 11.6 | 13 | 11 | 28 ? | 88 |
| 54 | 64 | 43 | 14.7 | 14 ? | 12 ? | 32 | 99 |
| 60 | 71 | 47 | 18.1 | 16 | 13 | 35 | 110 |
| 66 | 77 | 52 | 21.9 | 17 ? | 15 ? | 39 ? | 121 |
| 72 | 83 | 57 | 26.0 | 19 | 16 | 43 | 132 |
| (a) |
| Equiv. Diameter, in. | Size, in. | Span, in. | Rise, in. | Waterway Area, ft 2 | Layout Dimensions | |||
|---|---|---|---|---|---|---|---|---|
| B in. | R c in. | R t in. | R b in. | |||||
| 54 | 60 46 | 58 | 48 | 15.6 | 20 | 18 | 29 ? | 51 ? |
| 60 | 66 51 | 65 | 54 | 19.3 | 22 | 20 | 32 ? | 56 |
| 66 | 73 55 | 72 | 58 | 23.2 | 25 ? | 22 ? | 36 | 63 |
| 72 | 81 59 | 79 | 62 | 27.4 | 23 | 20 ? | 39 | 82 ? |
| 78 | 87 63 |