Initial-Boundary Value Problems and the Navier-Stokes Equations

7.2. Strip Problems for Strongly Parabolic Systems

7.2. Strip Problems for Strongly Parabolic Systems

In this section we consider parabolic systems


in the strip 0 ? x ?1, t ?0. At time t=0 we give initial data


As boundary conditions we require n linearly independent relations between the components of u and u x at each boundary point x=0, x=1; i.e., the boundary conditions have the form


with constant n n matrices L j 0, L j 1 . The n 2 n matrix ( L j 0, L j 1) has rank n for j=0 and j=1 since the boundary conditions are linearly independent. The matrix coefficients A, B, C in (7.2.1) are assumed to be C ?-smooth.

Furthermore, we require that


for some ?> 0; i.e., the system (7.2.1) is symmetric parabolic. For the initial function f we assume that


All functions and matrices are taken as real, for simplicity. The constants c 1, c 2, etc. introduced below will depend on the time interval 0 ? t ? T, where T is arbitrary but fixed.

Extensions. The reader can generalize all arguments from the real to the complex case and assume, instead of (7.2.4),


This generalization (to a strongly parabolic system) essentially requires one to replace 2 (u, Au xx ) by (Au xx , u)+(u, Au xx ) in the...
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
Category: Thermocouple Elements
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.