Initial-Boundary Value Problems and the Navier-Stokes Equations

Chapter 8: Initial-Boundary Value Problems in Several Space Dimensions

In Chapters 3 to 6 we have assumed spatial periodicity, and Chapter 7 treated the case of one space variable 0 ? x ?1 or 0 ? x< ?. Here we want to combine the two situations and consider a space variable


under periodicity assumptions in x 2, , x s. These special x-domains are fairly representative in the sense that problems posed in other domains (with smooth boundary) can be broken up into subproblems which can be transformed to the special cases.

8.1. Linear Strongly Parabolic Systems

8.1.1. General Assumptions

We consider second-order systems


in the strip.

At time t=0 we give initial data


and at the surfaces


we prescribe linear (inhomogeneous) boundary conditions combining u and D 1 u. Introducing the notation


we can write the boundary conditions in the general form


where L j 0= L j 0 (y, t), L j 1= L j 1 (y,t), j=0,1, are n n matrices. The coefficients A ij =A ij (x, t), etc., the forcing F= F(x,t), the initial function f= f(x) , the inhomogeneous boundary terms g j =g j (y, t), and the coefficients L jv= L jv (y, t) of the boundary conditions are all assumed to be C ?-smooth, 1-periodic with respect to x 2, , x s , and real, for simplicity. The differential equation (8.1.1)...
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
Category: Industrial Valves
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.