Initial-Boundary Value Problems and the Navier-Stokes Equations

7.7. Boundary Conditions for Hyperbolic-Parabolic Problems

7.7. Boundary Conditions for Hyperbolic-Parabolic Problems

In this section we treat mixed systems in the strip 0 ? x ?1, t ?0, under initial and boundary conditions. For the uncoupled systems we assume a form as described in Section 7.2 (parabolic case) and Section 7.6 (hyperbolic case). Then we allow certain coupling terms in the differential equation and in the boundary conditions. The resulting systems are shown to be well-posed. We give an application to the linearized compressible Navier-Stokes equations.

7.7.1. The Basic Estimate for Mixed Systems

Consider a parabolic system


in the strip 0 ? x ?1, t ?0, with boundary conditions


For each fixed t we assume the conditions formulated in Theorem 7.2.7 to be fulfilled (see also Lemma 7.2.1). We allow the matrices , etc. to depend smoothly on t but assume that the rank r j of is constant.

Consider further a hyperbolic system


in the same domain with boundary conditions


i.e., the ingoing characteristic variables are expressed at each boundary point in terms of the outgoing ones. (See Section 7.6.1 for notations.) We want to discuss the coupled system



with boundary conditions





and initial conditions


The coefficients B 11= B 11 (x, t), etc. and all inhomogeneous terms are assumed to be C ?-smooth. We first assume the existence of a solution and show

Lemma 7.7.1. Suppose that the boundary is not characteristic for the hyperbolic system; i.e., ?(0, t) and
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
Category: Industrial Valves
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.