Mastering Autodesk Architectural Desktop 2007

Section III: Construction Documents

CHAPTER LIST

Chapter 13: Creating Reflected Ceiling Plans
Chapter 14: Generating Annotation
Chapter 15: Generating Schedules
Chapter 16: Generating Sections and Elevations
Chapter 17: Generating Details and Keynotes
Chapter 18: Plotting and Publishing

PART OVERVIEW

In this section, we take our building model into construction documentation. The next several chapters explore creating reflected ceiling plans, generating live schedules and dimensions, extracting sections and elevations from the building model and working with Details and the Detail Component Manager. All of this data is organized onto Sheets, ready for printing or export to electronic formats such as DWF.

INTRODUCTION

In this chapter, we will explore generation of a reflected ceiling plan (RCP) in Architectural Desktop. To facilitate the creation process, ADT includes a special Display Configuration specifically designed for reflected ceiling plans, called "Reflected." In addition to this Display Configuration, the Ceiling Grid object is also available. Use this object to create suspended ceiling layouts. There are also many drag-and-drop content items, like lighting symbols and ceiling fixtures, at our disposal.

OBJECTIVES

A Display Configuration specially designed to display all objects with their "Reflected" Display Representation active is included in the standard ADT template files. Before work on the reflected ceiling plan can begin, this Display Configuration must be made active. (Review Chapter 2 for a detailed discussion of Display Configurations.) Working in the Commercial Project, we will add Ceiling Grid objects and consider ways to crop and center them within the shapes of the spaces in which they occur. The collection...
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
Category: Architecture and Architectural Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.