Mechanical Engineering Problems and Solutions, 6th Edition

Conductive Heat Transfer
Defining equation
Temperature field equation in rectangular and cylindrical coordinates
Thermal conductive resistance for one-dimensional heat flow in a rectangular slab, cylinder and a sphere.
Thermal Radiation
Black body emission behavior
Hemispherical radiation intensity-Stefan Boltzmann law
Wave length intensity-Planck's distribution law
Wave length of most intense radiation-Wein's displacement law
Directional radiation intensity-Lambert's cosine law
Radiation exchange between black, isothermal surfaces separated by a non-absorbing medium
Grey body behavior
Definition
Fractional distribution of incident radiant energy
Circuit network for grey body enclosure composed of isothermal surfaces

Convective Heat Transfer
Defining equation
Natural convection, t fluid is defined as t surrounding bath
Resulting groups are
Unestablished, forced convective heat transfer, t fluid is defined as t free stream
Established forced convection in closed conduits, t fluid is defined as
Convective resistance for uniform convective coefficient
Heat flow rate for parallel or counter flow heat exchangers assuming uniform fluid properties and heat transfer coefficients and transverse heat transfer only
where ?t a and ?t b are temperature differences at opposite ends of the exchanger.
If ?t a, ?t b are not known for exchanger, use heat exchanger effectiveness concept
(See reference for graphs of ? versus
)
| A | area | |
| C min,max | thermal capacitance rate | |
| d,L,? | length | |
| f | function | |
| F | radiation geometry factor | |
| g | acceleration of gravity | |
| g c | proportionality factor... |