Mobile Communications Engineering: Theory and Applications, Second Edition

Chapter 7: Received-Signal Phase Characteristics

7.1 Random Variables Related to Mobile-Radio Signals

A signal s 0( t) received at the mobile unit can be expressed:

(7.1)

The long-term-fading factor m( x) is extracted from s 0( t) and the resultant can be expressed:

(7.2)

where r 0( t) and ?( t) are the envelope and phase terms, respectively. The characteristics of r 0( t) have been discussed in Chap. 6. The phase and time derivative of , is the random FM that is described in this chapter.

Assume that a j( t) is the jth wave arrival, then s( t) represents the sum of all wave arrivals, as has been shown in Eq. (6.10):

(7.3)

where X 1 and Y 1 are as defined in Eqs. (6.11) and (6.12), respectively.

Hence ? 1( t) can be defined:

(7.4)

The terms X 1 and Y 1 of the signal s( t) are two independent Gaussian variables with zero mean and a variance of ? 2. This means that:

(7.5)

and

(7.6)

But when two signals s 1 = s( t) and s 2 = s( t + ?), expressed

(7.7)

and

(7.8)

are correlated, then E[ X 1 X 2] and E[ X 1 Y 2] are not necessarily zero. Consequently, it is first necessary to find the covariance...
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
Category: IC Electronic Filters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.