Network Analysis & Circuits

Chapter 4: The Laplace Transform

4.1 INTRODUCTION

The Laplace Transform is a mathematical tool by which time domain is transformed into frequency domain or frequency domain to time domain.

In order to transform a given function of time f(t) into its corresponding Laplace transform first multiply f(t) by e ?st, where s is a complex number ( s = ? + J ?). Integrate this product with respect to time with a limit from zero to infinity. This integration results in a Laplace transform of f/(t) and this is denoted F( s) or Lf(t).

s is a complex frequency ( ? + J ?).

? is known as a Neper frequency and ? is known as a real or natural frequency.


The term "Laplace transform of f(t)" is used for the letter Lf(t).

Similarly,


The term "L ?1" is called the inverse Laplace transformation.

The time function f(t) and its Laplace transform F( s) are a transform pair.

4.2 LAPLACE TRANSFORM OF SOME COMMONLY USED FUNCTIONS

  1. The Laplace transform of e ?at is



    The inverse Laplace transform of e ?at is


  2. Similarly,


    Put a = -1 into Equation (4.2) and find


  3. f(t) = 1 = e 0 t.

    Put a = 0 into Equation (4.2) and


  4. In the function f(t) = e ?at put a = J ?.

    Hence, f(t) = e ?J?t.

    By...
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
Category: IC Electronic Filters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.