Network Analysis & Circuits

10.3: SHORT CIRCUIT ADMITTANCE OR [Y] PARAMETERS

10.3 SHORT CIRCUIT ADMITTANCE OR [Y] PARAMETERS




Now if V 1 = 0 the input port is short circuit


and


if V2 = 0 the output port is short circuit




Figure 10.5: Determination of Y-parameters

[Y] parameters are known asshort circuit admittance parameters because in both the cases, one-port is short (i.e., V 1 = 0 and V 2 = 0). The constants Y 11, Y 12, Y 21, and Y 22 are called the admittance or Y-parameters of the two-port network. Equations (10.3) and (10.4) are called the standard equation or defining equations of the Y-parameters.

Y 11 and Y 22 are driving-point admittance at port 1 and port 2.

Y 12 and Y 21 are known as transfer admittance.

Y 11 is known as short circuit input admittance.

Y 12 is known as short circuit reverse transfer admittance.

Y 21 is known as short circuit forward transfer admittance.

Similarly, Y 22 is known as short circuit output admittance.

It is seen that dimensionally each parameter is admittance (ratio of current and voltage). Also, each parameter is obtained by short circuiting either the input or output port. Therefore, these parameters are called the short circuit admittance parameters. The admittance parameters may be either calculated or measured by first shorting port 1 and then determining the ratios ( ) and ( ), and then shorting port 2 and determining the ratios ( ) and (
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
Category: Electronic Bridges
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.