Pneumatic Drives: System Design, Modelling and Control

Chapter 12: Directional Control Valves

Overview

Directional control valves are primarily used to control the direction of flow between the components of a pneumatic circuit. Due to their internal resistance they also throttle the air flow, an effect that is usually not welcome. There are several ways to distinguish between directional control valves:

  • number of ports,

  • number of switching positions or internal stable states,

  • internal design, e.g. spool, poppet or diaphragm,

  • type of operation, e.g. electrical, pneumatical or manual.

Directional control valves are often characterised by two numbers: the number of main ports followed by the number of switching positions. The working ports are usually labelled 2 and 4, the exhaust ports 3 and 5 and the supply 1; the control ports of pneumatically operated valves are not counted. The valve in Fig. 12.2 has 5 ports and 2 distinct positions of the spool and is therefore called a 5/2-way directional control valve. Some typical valves and their symbols are shown in Table 12.1. The switching positions are represented by squares. Internal connections between ports for a given position are indicated by an arrow or arrows within the square. In circuit diagrams valves are always shown in the neutral position, i.e. valve not actuated.

Table 12.1: Typical configurations of directional control valves

Symbol

Name / Description

2/2-way valve NC, direct electrically operated

3/2-way valve NC, electrically operated, with pilot valve

3/2-way valve NO, electrically operated

4/2-way valve, mechanically operated

5/2-way valve, electrically operated, monostable

5/2-way valve, electrically operated, bistable

5/3-way valve, pneumatically operated

For 2/2-way...
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
Category: Air Valves
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.