Serial ATA Storage Architecture and Applications

Chapter 10: Link Layer Protocol

Overview

The Link layer protocol forms the basis of coordinated communication and control between a host and device. Chapter 9 outlined the encoding/decoding of the characters transmitted over the interface; this chapter describes the sequence of such characters that are exchanged and the low-level coordination between a transmitter and receiver used to deliver information reliably. In this chapter we will cover:

  • Link primitives and basic services

  • Scrambling to reduce EMI while idle

  • Scrambling to reduce EMI while delivering data

  • Cyclic Redundancy Check (CRC)

  • The Idle state machine

  • The Transmit protocol state machine

  • The Receive protocol state machine

  • The Power management state machine

Figure 10.1 indicates the layers of the architecture that are covered in this chapter.


Figure 10.1: The Link Layer in the Serial ATA Layered Architecture

The Link layer is responsible for coordination and control between host and device and for delivering packets of payload data. The payload data packets are referred to as frame information structures (FISes). The FISes and their function are defined in Chapter 11, Transport Layer Frames and Data Structures.

The Link layer protocol relies on the dual unidirectional communication scheme that is used in Serial ATA for maintaining coordination between a transmitter and receiver. Therefore, both the host and device have transmit and receive traffic occurring simultaneously. Although this could imply that data could be delivered simultaneously in both directions, the protocol actually restricts delivery of payload data to one direction at a time only, with no provision for the host to transmit payload...
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
Category: Bit Error Rate Testers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.