Serial ATA Storage Architecture and Applications

| Byte | Character | Name | RD | RD+ |
|---|---|---|---|---|
| K28.3 | 001111 0011 | 110000 1100 | ||
| K28.5 | 001111 1010 | 110000 0101 | ||
| 00h | D0.0 | 100111 0100 | 011000 1011 | |
| 01h | D1.0 | 011101 0100 | 100010 1011 | |
| 02h | D2.0 | 101101 0100 | 010010 1011 | |
| 03h | D3.0 | 110001 1011 | 110001 0100 | |
| 04h | D4.0 | 110101 0100 | 001010 1011 | |
| 05h | D5.0 | 101001 1011 | 101001 0100 | |
| 06h | D6.0 | 011001 1011 | 011001 0100 | |
| 07h | D7.0 | 111000 1011 | 000111 0100 | |
| 08h | D8.0 | 111001 0100 | 000110 1011 | |
| 09h | D9.0 | 100101 1011 | 100101 0100 | |
| 0Ah | D10.0 | 010101 1011 | 010101 0100 | |
| 0Bh | D11.0 | 110100 1011 | 110100 0100 | |
| 0Ch | D12.0 | 001101 1011 | 001101 0100 | |
| 0Dh | D13.0 | 101100 1011 | 101100 0100 | |
| 0Eh | D14.0 | 011100 1011 | 011100 0100 | |
| 0Fh | D15.0 | 010111 0100 | 101000 1011 | |
| 10h | D16.0 | 011011 0100 | 100100 1011 | |
| 11h | D17.0 | 100011 1011 | 100011 0100 | |
| 12h | D18.0 | 010011 1011 | 010011 0100 | |
| 13h | D19.0 | 110010 1011 | 110010 0100 | |
| 14h | D20.0 | 001011 1011 | 001011 0100 | |
| 15h | D21.0 | 101010 1011 | 101010 0100 | |
| 16h | D22.0 | 011010 1011 | 011010 0100 | |
| 17h | D23.0 | 111010 0100 | 000101 1011 | |
| 18h | D24.0 | 110011 0100 | 001100 1011 | |
| 19h | D25.0 | 100110 1011 | 100110 0100 | |
| 1Ah | D26.0 | 010110 1011 | 010110 0100 | |
| 1Bh | D27.0 | 110110 0100 | 001001 1011 | |
| 1Ch | D28.0 | 001110 1011 | 001110 0100 | |
| 1Dh | D29.0 | 101110 0100 | 010001 1011 | |
| 1Eh | D30.0 | 011110 0100 | 100001 1011 | |
| 1Fh | D31.0 | 101011 0100 | 010100... |