Signal Detection and Estimation, Second Edition

| 10.1 | A signal source generates signals as shown in Figure P10.1. The signals are expressed as s 1( t) = cos(2 ? t) rect( t), s 2( t) = cos[2 ? t + (2 ?/3)] rect( t), and s 3( t) = cos[2 ? t ? (2 ?/3)]rect( t).
|
| 10.2 | A rectangular pulse of known amplitude A is transmitted starting at time instant t 0 with probability 1/2. The duration T of the pulse is a random variable uniformly distributed over the interval [ T 1, T 2]. The additive noise to the pulse is white Gaussian with mean zero and variance N 0/2.
|
| 10.3 | Consider the general binary detection problem where s 1( t) and s 0( t) are as shown in Figure P10.3, and W( t) is a white Gaussian noise with mean zero and power spectral density N 0 /2.
|
| 10.4 | In a binary detection problem, the transmitted signal under... |