Signal Detection and Estimation, Second Edition

Appendix

OVERVIEW

The density function of the Gaussian, also called normal, distribution is given by


where m and ? are the mean and standard deviation of X, respectively, and satisfy the conditions ? ? < m < ? and ? > 0. The corresponding distribution function is given by


The distribution function can be determined in terms of the error function as


where


Letting u = ( x ? m)/ ? in (A.1), then


where


is the standard normal distribution with mean m = 0 and variance ? 2 = 1, and also denoted (0,1). Tabulated values of I(x) and erf( x) are given in Tables A.1 [1] and A.2 [2], respectively.

Table A.1: Values of the Standard Normal Distribution Function

x

0

1

2

3

4

5

6

7

8

9

?3.0

0.0013

0.0010

0.0007

0.0005

0.0003

0.0002

0.0002

0.0001

0.0001

0.0000

?2.9

0.0019

0.0018

0.0017

0.0017

0.0016

0.0016

0.0015

0.0015

0.0014

0.0014

?2.8

0.0026

0.0025

0.0024

0.0023

0.0023

0.0022

0.0021

0.0021

0.0020

0.0019

?2.7

0.0035

0.0034

0.0033

0.0032

0.0031

0.0030

0.0029

0.0028

0.0027

0.0026

?2.6

0.0047

0.0045

0.0044

0.0043

0.0041

0.0040

0.0039

0.0038

0.0037

0.0036

?2.5

0.0062

0.0060

0.0059

0.0057

0.0055

0.0054

0.0052

0.0051

0.0049

0.0048

?2.4

0.0082

0.0080

0.0078

0.0075

0.0073

0.0071

0.0069

0.0068

0.0066

0.0064

?2.3

0.0107

0.0104

0.0102

0.0099

0.0096

0.0094

0.0091

0.0089

0.0087

0.0084

?2.2

0.0139

0.0136

0.0132

0.0129
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
Category: Cooling Towers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.