Signals and Systems with MATLAB Computing and Simulink Modeling, Fourth Edition

The op amp circuit below is a VCVS second-order high-pass filter whose transfer function is
and for given values of a, b, and desired cutoff frequency ? C, we can calculate the values of C 1, C 2, R 1, R 2, R 3, and R 4 to achieve the desired cutoff frequency

For this circuit,
and the gain K is
Using these relations, compute the appropriate values of the resistors to achieve the cutoff frequency f C = 1 KHz. Choose the capacitors as C 1 = 10/f C ?F and C 2 = C 1. Plot G(s) versus frequency.
Solution using MATLAB is highly recommended.
The op amp circuit below is a VCVS second-order band-pass filter whose transfer function is

Let ? 0 = center frequency, ? 2 = upper cutoff frequency, ? 1 = lower cutoff frequency, Bandwidth BW = ? 2- ? 1, and Quality Factor Q = ? 0/BW
We can calculate the values of C, C 2, R, R 2, R 3, and R 4 to achieve the desired centered frequency ? 0 and bandwidth BW. For this circuit,
Using these relations, compute the appropriate values of the resistors to achieve center fre-quency f 0 = 1 KHz, Gain K = 10, and Q = 10.
Choose the capacitors as C 1 = C 2 =...