Standard Handbook for Electrical Engineers, Fourteenth Edition

4.4: INSULATING MATERIALS

4.4 INSULATING MATERIALS

General Properties

Original material by T.W.DAKIN (deceased)

Electrical Insulation and Dielectric Defined. Electrical insulation is a medium or a material which, when placed between conductors at different potentials, permits only a small or negligible current in phase with the applied voltage to flow through it. The term dielectric is almost synonymous with electrical insulation, which can be considered the applied dielectric. A perfect dielectric passes no conduction current and only capacitive charging current between conductors. Only a vacuum at low stresses between uncontaminated metal surfaces satisfies this condition.

The range of resistivities of substances which can be considered insulators is from greater than 10 20 ? cm downward to the vicinity of 10 6 ? cm, depending on the application and voltage stress. There is no sharp boundary defined between low-resistance insulators and semiconductors. If the voltage stress is low and there is little concern about the level of current flow (other than that which would heat and destroy the insulation), relatively low-resistance insulation can be tolerated.

Circuit Analogy ofa Dielectric or Insulation. Any dielectric or electrical insulation can be considered as equivalent to a combination of capacitors and resistors which will duplicate the current-voltage behavior at a particular frequency or time of voltage application. In the case of some dielectrics, simple linear capacitors and resistors do not adequately represent the behavior. Rather, resistors and capacitors with particular nonlinear voltage-current or voltage-charge relations must be postulated to duplicate...
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
Category: Electrical Insulation and Dielectric Materials
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.