Standard Handbook of Machine Design, 3rd Edition

Part 2: MACHINE ELEMENTS THAT ABSORB AND STORE ENERGY

Chapter 6: SPRINGS
Chapter 7: FLYWHEELS
Chapter 8: CLUTCHES AND BRAKES

Robert E. Joerres

Applications Engineering Manager
Associated Spring, Barnes Group, Inc.
Bristol, Connecticut

GENERAL NOMENCLATURE [ ]

A

Area, mm 2 (in 2)

b

Width, mm (in)

C

Spring index, D/d

d

Wire diameter, mm (in)

D

Mean diameter (OD minus wire diameter), mm (in)

E

Modulus of elasticity in tension or Young s modulus, MPa (psi)

f

Deflection, mm (in)

g

Gravitational constant, 9.807 m/s 2 (386.4 in/s 2)

G

Shear modulus or modulus of rigidity, MPa (psi)

I

Moment of inertia, mm 4 (in 4)

ID

Inside diameter, mm (in)

k

Spring rate, N/mm (lb/in) or N mm/r (lb in/r)

K

Design constant

K w

Stress correction factor for helical springs

L

Length, mm (in)

L f

Free length, mm (in)

L s

Length at solid, mm (in)

M

Moment or torque, N mm (lb in)

n

Frequency, Hz

N a

Number of active coils or waves

N t

Total number of coils

OD

Outside diameter, mm (in)

P

Load, N (lbf)

r

Radius, mm (in)

S

Stress, MPa (psi)

TS

Tensile strength, MPa (psi)

t

Thickness, mm (in)

YS

Yield strength, MPa (psi)

?

Density, g/cm 3 (lb/in 3)

?

Angular deflection, expressed in number of revolutions

Poisson s ratio

[ ] The...
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
Category: Wave Washers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.