Standard Handbook of Machine Design, 3rd Edition

Chapter 38: CURVED BEAMS AND RINGS

Joseph E. Shigley

Professor Emeritus
The University of Michigan
Ann Arbor, Michigan

NOTATION

A

Area, or a constant

B

Constant

C

Constant

E

Modulus of elasticity

e

Eccentricity

F

Force

G

Modulus of rigidity

I

Second moment of area (Table A.1)

K

Shape constant (Table 36.1), or second polar moment of area

M

Bending moment

P

Reduced load

Q

Fictitious force

R

Force reaction

r

Ring radius

Centroidal ring radius

T

Torsional moment

U

Strain energy

V

Shear force

W

Resultant of a distributed load

w

Unit distributed load

X

Constant

Methods of computing the stresses in curved beams for a variety of cross sections are included in this chapter. Rings and ring segments loaded normal to the plane of the ring are analyzed for a variety of loads and span angles, and formulas are given for bending moment, torsional moment, and deflection.

38.1 BENDING IN THE PLANE OF CURVATURE

The distribution of stress in a curved member subjected to a bending moment in the plane of curvature is hyperbolic ([38.1], [38.2]) and is given by the equation

(38.1)

where r = radius to centroidal axis

y = distance from neutral axis

e = shift in neutral axis due to curvature (as noted in Table 38.1)

Table 38.1:
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
Category: Spherometers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.