Standard Handbook of Machine Design, 3rd Edition

Chapter 37: DEFLECTION

Joseph E. Shigley

Professor Emeritus
The University of Michigan
Ann Arbor, Michigan

Charles R. Mischke, Ph.D., PE.

Professor Emeritus of Mechanical Engineering
Iowa State University
Ames, Iowa

GLOSSARY OF SYMBOLS

a

Dimension

A

Area

b

Dimension

C

Constant

D, d

Diameter

E

Young s modulus

F

Force

G

Shear modulus

J

Second moment of area

J

Second polar moment of area

k

Spring rate

K

Constant

?

Length

M

Moment

N

Number

q

Unit load

Q

Fictitious force

R

Support reaction

T

Torque

U

Strain energy

V

Shear force

w

Unit weight

W

Total weight

x

Coordinate

y

Coordinate

?

Deflection

?

Slope, torsional deflection

37.1 STIFFNESS OR SPRING RATE

The spring rate (also called stiffness or scale) of a body or ensemble of bodies is defined as the partial derivative of force (torque) with respect to colinear displacement (rotation). For a helical tension or compression spring,

(37.1)

where D = mean coil diameter

d = wire diameter

N = number of active turns

In a round bar subject to torsion,

(37.2)

and the tensile force in an elongating bar of any cross section is

(37.3)

If k is constant, as in...
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
Category: Wave Washers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.