Standard Handbook of Machine Design, 3rd Edition

Part 7: LOAD CAPABILITY CONSIDERATIONS

Chapter 28: STRENGTH UNDER STATIC CIRCUMSTANCES
Chapter 29: STRENGTH UNDER DYNAMIC CONDITIONS
Chapter 30: INSTABILITIES IN BEAMS AND COLUMNS
Chapter 31: VIBRATION AND CONTROL OF VIBRATION

Charles R. Mischke, Ph.D., P.E.

Professor Emeritus of Mechanical Engineering
Iowa State University
Ames, Iowa

Joseph E. Shigley

Professor Emeritus
The University of Michigan
Ann Arbor, Michigan

GLOSSARY OF SYMBOLS

a

Crack semilength

A

Area

D, d

Diameter

F

Force or load

I

Second moment of area

J

Second polar moment of area

K

Stress-intensity factor

K ?

Stress-concentration factor for static loading

K c

Critical-stress-intensity factor

K t

Normal-stress-concentration factor

K ts

Shear-stress-concentration factor

M

Moment

n

Design factor

q s

Sensitivity index

r

Radius or ratio

S sy

Yield strength in shear

S uc

Ultimate compressive strength

S ut

Ultimate tensile strength

S y

Yield strength

?

Factor of safety

?

Normal stress

??

von Mises stress

?

Shear stress

? o

Octahedral shear stress or nominal shear stress

28.1 PERMISSIBLE STRESSES AND STRAINS

The discovery of the relationship between stress and strain during elastic and plastic deformation allows interpretation either as a stress problem or as a strain problem. Imposed conditions on machine elements are more often loads than deformations, and so the usual focus is on stress rather than strain. Consequently, when durability under static conditions is addressed, attention to permissible stress is more common than...
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
Category: Deflectometers and Extensometers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.