Standard Handbook of Machine Design, 3rd Edition

Part 6: FASTENING, JOINING, AND CONNECTING

Chapter 22: BOLTED AND RIVETED JOINTS
Chapter 23: THREADED FASTENERS
Chapter 24: UNTHREADED FASTENERS
Chapter 25: GASKETS
Chapter 26: WELDED CONNECTIONS
Chapter 27: FITS AND TOLERANCES

John H. Bickford

Vice President, Manager of the Power-Dyne Division, Retired
Raymond Engineering Inc.
Middletown, Connecticut

SYMBOLS AND UNITS

A

Cross-sectional area, in 2 (mm 2)

A B

Cross-sectional area of the body of a bolt, in 2 (mm 2)

A r

Cross-sectional area of the body of the rivet, in 2 (mm 2)

A S

Cross-sectional area of the tensile stress area of the threaded portion of a bolt, in 2 (mm 2)

A 1, A 2, A 3, etc.

Cross-sectional areas of individual fasteners, in 2 (mm 2)

b

Number of shear planes which pass through the fastener; and/or the number of slip surfaces in a shear joint

d

Nominal diameter of the bolt, in (mm)

E

Modulus of elasticity, psi (MPa)

F

Force, lb (kN)

F B

Tension in a bolt, lb (kN)

F b

Primary shear force on a bolt, lb (kN)

F B(max)

Maximum anticipated tension in the bolt, lb (kN)

F BY

Tension in a bolt at yield, lb (kN)

F C

Clamping force on the joint, lb (kN)

F C(min)

Minimum acceptable clamping force on a joint, lb (kN)

F J(min)

Minimum anticipated clamping force...
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
Category: Air Cylinders
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.