Steam Plant Operation, Eighth Edition

Chapter 3
| 3.3 | 3.1416 in 2; 2546 psi |
| 3.6 | 2827.4 in 2 (19.6 ft 2) |
| 3.7 | 2,120,550 lb |
| 3.8 | 1 5/8 in, or 1.625 in |
| 3.18 | 27,150 psi elastic limit 56,561 psi ultimate strength |
| 3.19 | 610,725 lb |
| 3.20 | 7,776,000 lb |
| 3.21 | 1354 psi |
| 3.22 | t = 1.32 in; commercial size t = 1.50 in |
| 3.27 | 1381 ft 2 |
| 3.28 | 115 boiler hp |
| 3.30 | 269.4 10 6 Btu/h |
| 3.34 | h at 900 psia saturated = 1195.4 Btu/lb h at 900 psia and 950 F = 1480 Btu/lb Degrees superheat = 418.02 F |
| 3.35 | 17,518, 13,841, and 3200 Btu/h per square foot (Btu/h/ft 2); 88,543 Btu/h per cubic foot (Btu/h/ft 3) |
Chapter 4
| 4.10 | 2.09 lb of O 2/lb of coal; 9.02 lb of air/lb of coal |
| 4.15 | 28.71 percent |
| 4.17 | 13.53 lb of air/lb of coal |
| 4.18 | 12,336 Btu/lb |
| 4.30 | 22.3 API |
Chapter 5
| 5.57 | 1.135 in of water theoretical (0.908 in of water available) |
Chapter 6
| 6.5 | 255.8 psi |
| 6.6 | 6.5 psi low |
| 6.20 | 3976 lb |
Chapter 8
| 8.34 | 43.3 psi |
| 8.35 | 288.7 ft |
| 8.36 | 840 ft 3; 1,451,520 in 3; 52,500 lb; 6302.5 gal |
| 8.37 | 5891 gal |
| 8.38 | 48.4 gpm; 2906 gph |
| 8.39 | 130 min |
| 8.40 | 9.12 h |
| 8.41 | 256.6 psi; 593 ft |
| 8.42 | 3757 gal |
| 8.43 | 33 ft |
| 8.44 | 112.5 psi |
| 8.45 | 3.53 in in diameter |
| 8.46 | 102 strokes per minute |
| 8.47 | 15.15 hp |
| 8.48 | 485.4 hp |
| 8.49 | motor size, 550 hp input, 393.4 kW |
Chapter 9