Survivability and Traffic Grooming in WDM Optical Networks

Chapter 16: Validation of the TSN Model

Overview

In order to evaluate the accuracy of the proposed analytical framework, a set of different network topologies as listed below are used. These topologies are evaluated using a simulation setup described in Section 16.1 and the performances of analytical and simulation models are compared.

  1. Unidirectional ring network with N nodes ( N odd)

    (16.1)
    (16.2)
  2. Bidirectional ring network with N nodes ( N odd)

    (16.3)
    (16.4)
  3. Bidirectional M M mesh-torus network ( M odd)

    (16.5)
    (16.6)
  4. Unidirectional R C mesh-torus network

    (16.7)
    (16.8)

The above selection of networks represents a variety of average lengths for the shortest path between node-pairs, and hence various link load correlations. Ring networks have longer path lengths and hence have a higher link load correlation. A mesh-torus has the same number of nodes as a ring network, but has a smaller average shortest path length due to the increased connectivity. Hence the mesh-torus has low values of correlation. Table 16.1 lists the specific incarnations of the network topologies and their respective average shortest path length and link load correlation.

Table 16.1: Networks with their average shortest path length and link load correlation

Network

Average shortest path length

Correlation

25-node bidirectional ring

6.5

0.8462

25-node unidirectional ring

12.5

0.92

11-node unidirectional ring

5.5

0.8182

5 5 bidirectional mesh-torus

2.5

0.2

7 7 bidirectional mesh-torus
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
Category: Network Design and Development Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.