The Foundations of Vacuum Coating Technology

I

Ideal gas
A gas that is composed of atoms or molecules that physically collide but otherwise do not interact. Low-pressure gases are generally treated as ideal gases. Also called a Perfect gas. See Non ideal gas
Ideal Gas Law
(vacuum technology) An equation in gas kinetics that relates the volume (V), pressure (P), and absolute temperature (T) of an ideal gas (PV = constant x T).
Imine
Class of compounds that have the NH radical (Imine group) attached to a carbon atom with a double bond.
Immersion cleaning
To leave the part in a cleaning solution for a period of time, often with mechanical movement of the part and/or agitation of the solution. Also called Soak cleaning.
Immersion heaters
(cleaning, electroplating) Electric heaters designed to be immersed into tanks of fluids to raise the temperature of the fluid. They may be bottom-mounted or side-mounted and may be coated to reduce corrosion. Typically 20 50 watts per square inch of heater surface.
Immersion plating
When an ion in solution that has a less negative potential than the atom of a solid in the solution spontaneously displaces the atom of the solid and deposits on the solid. Examples: Gold (+1.50 volts) plating onto copper (+0.52 volts); Lead ( ?0.126 volts) or tin ( ?0.136 volts) (from solder) plating on aluminum ( ?1.67 volts). Also called Displacement plating.

See also Electrochemical series.

Immiscible fluids
Non-soluble fluids.
Impact plating
Coating a surface by transfer of material from impacting particles on...
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
Category: Circulation Heaters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.