Announcements
Weidmüller surge protection devices enable fuseless operation up to 315 A, are certified according to UL 1449 Ed. 5, and are cULus listed
(read more)Amphenol Aerospace's high-voltage circular connectors can safely carry high voltages and large currents at altitude while remaining partial discharge free
(read more)AMD cost-optimized, high I/O FPGAs are built for secure, low-power applications.
(read more)Amphenol Sine Systems connectors provide high-voltage power interconnections for electric transportation and energy storage systems
(read more)REDCUBE Terminals from Würth Elektronik are the superior solution for high current applications.
(read more)Infineon Technologies CoolGaN power semiconductors designed for the highest efficiency in low-power switched-mode power supply (SMPS) applications
(read more)A comprehensive range of main-rated inlets, outlets and connectors conforming to IEC and EN 60320 standards and approved to UL, CUL, VDE and other international requirements
(read more)32-bit TRAVEO™ T2G Arm® Cortex® microcontrollerBody control modules (BCM), HVAC, automotive gateways, cluster and graphic applications
Discover the power of 32-bit TRAVEO™ T2G Arm® Cortex® microcontroller family with embedded safety, security and graphics capabilities ideally suited for advanced automotive body and cluster applications.
(read more)Amphenol Communications Solutions' connectors are optimal for signal integrity performance and built for high-speed serial applications
(read more)XP Power HPT5K0 power supplies are programmable, scalable, digital power solutions for medical, semiconductor, and industrial technology applications
(read more)KEMET A7C5 series +150°C high-performance radial hybrid capacitors are ideal for mobile and automotive installations
(read more)Nordic Semiconductor nRF54L15 development kits can emulate the nRF54L10 and nRF54L05 wireless SoCs
(read more)TDK Corporation power inductors can be used in high-temperature automotive environments
(read more)High-speed cable assemblies with micro coax and twinax cable for differential and single-ended applications
(read more)Amphenol Aerospace's connectors are available in multiple versions and configurations
(read more)The Würth Elektronik WE-CMBNC series sets a new standard for EMI suppression with its VDE-certified design and nanocrystalline core material offering exceptional permeability. This advanced construction delivers outstanding broadband attenuation, even in compact form factors, while supporting high rated currents and maintaining ultra-low DC resistance for maximum efficiency.
(read more)Amphenol PCD RAPTOR series high voltage, high current connectors have IP68 sealing and anti-decoupling ratchet mechanism on the coupling ring for a reliable connection
(read more)The vent series can withstand extreme changes in pressure while retaining its integrity. Their smooth and flat surface is designed to keep liquids, oils, and moisture away, ensuring its waterproofing feature (IP68, IP69K). Amphenol LTW offers a variety of options in plastic, metal, and stainless steel in M12 and M6 sizes with numerous performances and characteristics to meet any requirem...
(read more)Analog Devices DAQ µModule simplifies end-system BOM management and enables compact design without sacrificing performance
(read more)Microchip PIC32CM JH secure low-power 32-bit MCU with integrated hardware security is designed for automotive and industrial applications
(read more)Omron Automation electromechanical relays are essential for controlling high-power circuits and are ideal for use in manufacturing, automation, and process control systems.
(read more)Explore the impressive selection of new and exciting products showcased on DigiKey’s redesigned Product Highlights page.
(read more)Molex EMI-filtered D-sub pi adapters and connectors provide a reliable solution to mitigate electromagnetic interference (EMI) in demanding environments such as engine controls in military and commercial aircraft, airborne radios, imaging equipment, process equipment, and more.
(read more)Microchip MIC24097 is a high-efficiency integrated FET synchronous buck regulator designed to support up to 20 A of continuous output current. It operates over a wide input voltage range from 4.5 V to 20 V and is optimized for 12 V bus systems. It features an adaptive constant on-time (ACOT) control architecture, which enables fast transient response and minimizes output capacitance requ...
(read more)KEMET’s fluxgate-based residual current sensors have a through-hole design for easy PCB mounting.
(read more)The B-WBA5M-WPAN is a connectivity expansion board from STMicroelectronics designed to accelerate the development and prototyping of Bluetooth Low Energy (LE) 5.4 applications using the STM32WBA5MMGH6 module. This board integrates the ultra-low-power STM32WBA55UG microcontroller, based on the Arm® Cortex®-M33 core.
(read more)The TDK Corporation has expanded its ultra-low clamping voltage TVS diode lineup from EPCOS with three models in the SD0201 series, tailored for high-speed consumer electronics interfaces.
(read more)Bandlock backshells plated with Amphenol PCD QPL composite are highly sought after for applications such as Comair that demand low weight.
(read more)STMicroelectronics' STDRIVEG600 is a single-chip half-bridge gate driver for enhancement mode GaN FETs or N-channel power MOSFETs.
(read more)The RA2L2 group from Renesas is a family of entry-level microcontrollers built on the 48 MHz Arm Cortex-M23 core, offering a compelling blend of performance, power efficiency, and peripheral integration.
(read more)The Analog Devices AD4854 is a fully buffered, 4-channel simultaneous sampling, 20-bit, 1 Msps DAS with differential, wide common-mode range inputs.
(read more)The Analog Devices LTC7893 synchronous boost controller drives all N-channel synchronous gallium nitride (GaN) field-effect transistor (FET) power stages from output voltages up to 100 V. The LTC7893 solves many of the challenges traditionally faced when using GaN FETs.
(read more)Amphenol LTW SnapQD series connectors are an ideal solution for cold plate cooling. SQD02, SQD04, SQD06, and SQD08 connectors ensure unparalleled performance in cold plate cooling with flat-face valves, a push-to-connect design, high flow, no spillage, compatibility and interoperability across different systems and vendors, and compliance with OCP UQD standards.
(read more)TDK Corporation has expanded its CGA series for automotive and C series for commercial multilayer ceramic capacitors (MLCCs) to 10 nF at 1,250 V in 3225 size (3.2 mm x 2.5 mm x 2.5 mm, L x W x H), with C0G characteristics (Class I dielectric).
(read more)The onsemi NTTFD1D8N02P1E is a high-performance, dual N-channel power MOSFET designed to deliver superior efficiency and compactness for a wide range of applications.
(read more)Analog Devices ADIN6310 6-port Gigabit Ethernet TSN switches feature integrated security primarily designed for industrial Ethernet applications.
(read more)Analog Devices ADMT4000 is a magnetic turn count sensor capable of recording the number of rotations of a magnetic system even while the device is powered down. On power-up, the device can be interrogated to report the absolute position of the system.
(read more)With the most image sensor offerings from VGA up to 45 MP, onsemi has the right sensor for your machine vision application.
(read more)Eaton's Bussmann™ series 10 mm x 38 mm (13/32" x 1-1/2") fuses are offered in the EVM10, EXM10, and EKM10 families of xEV fuses.
(read more)onsemi is helping build a better future by driving disruptive innovations. Focusing on automotive and industrial end-markets, this company is accelerating change in megatrends such as vehicle electrification and safety, industrial automation, sustainable energy grids, and 5G and cloud infrastructure.
(read more)Molex's Premo-Flex RFC jumpers deliver superior signal integrity and high heat resistance against vibration and bending. Ideal for applications where space is at a premium, these connectors enable design flexibility with multiple options including zero insertion force (ZIF), low insertion force (LIF), or through-hole soldering with round-to-flat or round-throughout format options.
(read more)Omron optical sensors, also known as Photomicrosensors, detect the presence or absence of an object, along with the speed or direction of a rotating object. These sensors offer high frequency response, high reliability and long life.
(read more)RECOM REM2A and REM4A series of medical-grade regulated DC/DC converters both feature reinforced 250 VAC continuous working isolation with ≥8 mm creepage/clearance, compact DIP16/SMD packages with industry-standard pinouts, and tightly regulated single/dual outputs with UVLO, SCP, and OVP.
(read more)TE Connectivity (TE) 75 Ω NanoRF optical hybrid modules offer advanced performance in many demanding aerospace and defense applications by providing high speed and density in a small form factor.
(read more)Analog Devices ADF4378 is a high-performance, ultra-low jitter, integer-N phased locked loop (PLL) with an integrated voltage-controlled oscillator (VCO) and system reference (SYSREF) retimer ideally suited for data converter and mixed-signal front end (MxFE) clock applications.
(read more)This ultra-wide-band 5G/4G antenna box covers 600-6000MHz and supports 3G/2G, Cat M, and NB-IoT. Designed for easy integration, it works with various GND plane sizes or free space. It includes customizable 300-5000mm cables with SMA connectors.
(read more)NXP's MCX W enables wireless connectivity for multiple standards such as Matter®, Thread®, Zigbee®, and Bluetooth® LE. The MCX W serves as the go-to for wireless applications in the MCX portfolio. The MCX W series supports both standalone or hosted architectures to support a range of device types and use cases from simple sensors to hubs and gateways.
(read more)DigiKey’s huge range of high-quality industrial sensors is sourced from leading, name-brand suppliers.
(read more)The Renesas RRH62000 is an integrated all-in-one sensor module for air quality monitoring that combines particulate matter (PM), TVOC, and humidity and temperature (RHT) sensors with a Renesas MCU and firmware.
(read more)Analog Devices MAX77505 is a low-quiescent current (800 nA typ), high-efficiency hysteretic buck converter operating from a 2.5 V to 16 V input voltage range.
(read more)Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power designs.
(read more)Littelfuse’s 30EV series bolt-down high-voltage fuses are designed for circuit protection in high-voltage, high-current automotive systems. These fuses are well-suited for ensuring overcurrent protection to branch circuits in electric vehicles (EVs) and hybrid passenger vehicles.
(read more)ADI's ADES1754, ADES1755, and ADES1756 are flexible data-acquisition systems for managing of high-voltage and low-voltage battery modules.
(read more)ROHM Semiconductor's BD9x series offers a compelling solution for designers seeking high-efficiency DC-DC buck converters. These synchronous switching regulators integrate MOSFETs, providing a compact and powerful option for various applications.
(read more)ADI's ADR1001 is a fully integrated, ultra-low drift, buried Zener precision voltage reference solution in a single chip. By integrating the entire signal conditioning circuitry required by the LTZ1000 into a single chip, the ADR1001 significantly reduces the overall solution area while simplifying the design process by eliminating the many challenges of building a discrete circuit solut...
(read more)The Centaur series high-speed, high-density, ruggedized connector system utilizes the advantages of Amphenol Aerospace's extensive legacy of Mil-Spec connectors and the latest in high-speed contact and connector technology.
(read more)ADI's ADuM1252 offers two bidirectional, open-drain channels for applications, such as I2C, that require data to be transmitted in both directions on the same line. In comparison, the ADuM1253 offers two open-drain channels, one unidirectional and one bidirectional, for applications, such as I2C, that require data to be transmitted in both directions.
(read more)Amphenol Communications Solutions' QSFP DD interconnect system is comprised of a 76-position, 0.8 mm pitch connector built for use in high-speed serial applications.
(read more)MCX FRDM Development Boards are low-cost and scalable boards for rapid prototyping using NXP’s MCUXpresso Developer Experience.
(read more)In the medical segment, EPCOS' MediPlas system is best suited for sterilization and disinfection. Appliances with MediPlas Reactors and MediPlas Drivers can reduce the concentration of pathogens in contact with contaminated surfaces like medical equipment, masks, and tubing.
(read more)Whether you’re designing for irrigation in urban faming or controlling a small material handling conveyor, we have everything you need to get started. We have quality inventory from hundreds of suppliers including PLCs, sensors, safety, robotics and more. Whatever you need, we have it!
(read more)Simplify circuit with fewer/smaller external components that have low quiescent current and high noise resistant.
(read more)ADI's MAX77859 is a high-efficiency, high-performance buck-boost converter targeted for systems requiring a wide input voltage range (2.5 V to 22 V).
(read more)Littelfuse's LQ050 series integrated load switch ICs incorporate cutting-edge technology that achieves industry-leading performance in ultra-low-power consumption (low IQ, ISD, and RDS(ON)), empowering designers to curtail parasitic leakage current, enhance system efficiency, and extend the battery lifespan.
(read more)ADI's MAX17614 ideal diode/power source selector device offers adjustable protection boundaries for systems against positive and negative input faults up to +60 V and -65 V and output load current up to 3 A.
(read more)Omnetics' dual and single row Bi-Lobe MNSO series Nano-D connectors meet or exceed the requirements for MIL-DTL-32139. These rugged high-reliability Nano-D connectors occupy less space and reduce the weight of the interconnect system for critical miniaturized electronic modules.
(read more)Phoenix Contact’s CHARX AC/DC and DC/DC power modules are the first in a growing family of high-power systems that can be mounted directly in a standard 19” cabinet.
(read more)Vibrations, extreme temperatures, and electrical interference can all affect the reliability of a network, presenting multiple challenges for network connections.
(read more)ITT Cannon’s D-subminiature, microminiature, and nano series come in a variety of shell material and finishing options including stainless steel and RoHS compliant tin/nickel over cadmium. These connectors can be combined with thousands of contact arrangements and termination options from wired pigtail, solder cup, right angle, or straight PC tail.
(read more)Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high-voltage DC/DC converters, and more.
(read more)The level of reliability demanded of the NAND-type Flash memory control is constantly rising. To meet this demand, TDK has developed its own NAND Flash memory controller GBDriver with TDK's unique NAND Flash control technology.
(read more)STMicroelectronics' 100 V trench diodes are designed for both industrial and automotive applications. The package offering from SOD123Flat to DPAK provide flexible solutions while supporting higher power density designs and improving overall application performance.
(read more)Laird Connectivity’s RM1261 and RM1262 series modules are based on Silicon Labs EFR32 series SoC and the Semtech SX126x radio. They provide a low-power, long-range solution for users to easily develop their LoRaWAN implementation.
(read more)Schneider Electric's Harmony ST6 cost-effective, high-quality human-machine interface (HMI) panel screens feature good graphics and a stylish design. They are available in three models: basic HMI, basic web HMI, and basic modular HMI.
(read more)Phoenix Contact’s E-Mobility Generation 4 CHARX charge inlets allow high-power charging up to 250 A continuous and up to 500 A on a temporary basis. The generation includes a version with a cable cross-section of 95 mm2 for DC charging at the higher amps.
(read more)onsemi's NCP731 device is based on a unique feature combination of very low noise, low quiescent current, fast transient response, and high input and output voltage ranges.
(read more)u-blox's LARA-R6 series cellular modules feature uncompromised global connectivity in a very small package. The series offers exceptional flexibility with global, regional, and multi-regional variants.
(read more)Samtec's AcceleRate is a 0.635 mm pitch Eye Speed® ultra-low skew twinax cable with direct attach to the contacts. This eliminates the need and variability of a transition card for improved signal integrity.
(read more)Schneider Electric’s Modicon power supply range consists of modular, optimum, and universal series of regulated switch mode power supplies.
(read more)Epson's SG-210STF series is an ultra-compact, high performance, and cost competitive crystal oscillator ideal for portable and space constrained applications in the consumer, industrial, and communications areas.
(read more)onsemi's NCV84120 is a fully protected single-channel high-side driver that can be used to switch various loads, such as bulbs, solenoids, and other actuators.
(read more)Hammond Manufacturing’s 1556 series enclosures are molded in flame-retardant ABS plastic and are ideal for housing printed circuit boards and a variety of electronic devices.
(read more)Molex's DuraClik connectors are available in 2 to 15 circuit sizes. The connectors come standard in embossed tape and without vacuum tape. The DuraClik family is currently available in a right-angle style, with a vertical type in development.
(read more)Taoglas' line of LAN transformers is designed for commercial and industrial-grade applications, supporting 10/100Base-T, 1GBase-T, and 10GBase-T. The Exos series transformers include single, dual, and quad configurations not only for standard applications but also for Power over Ethernet (PoE, PoE+, and PoE++).
(read more)Nexperia's NCA9555 provides 16 bits of general-purpose input/output (GPIO) expansion for I²C bus/SMBus applications. It is designed for a wide voltage range of 1.65 V to 5.5 V with interrupt and default pull-up resistors on GPIOs.
(read more)The availability of machines and plants is a precondition for maximum productivity. Prolonged downtimes may not just be expensive but may also mean that customers begin to lose trust. Sirius Innovations offers you the unique and comprehensive portfolio of Industrial Controls. Modular and Easy-to-Integrate, Sirius Control Products can be planned and built into a control cabinet with ease.
(read more)Infineon is uniquely positioned in the power semiconductor market, mastering all power technologies from silicon (Si) like CoolMOS™ SJ MOSFETs and IGBTs to wide bandgap materials like silicon carbide (SiC) and gallium nitride (GaN). Its CoolGaN™ devices will significantly enhance designer’s ability to deliver the compact, high performance power systems of the future.
(read more)Phoenix Contact’s FINEPITCH connector series provides board-to-board solutions for signal and data transmission, allowing several PCB orientations, stack heights, and numbers of positions in a compact 0.8 mm or 1.27 mm pitch.
(read more)Molex's PowerWize high-current wire-to-board/wire-t
HARTING's M12 hybrid Y-coded product family is based on the implementation of Y-coded inserts designed according to IEC 61076-2-113 standards. Y-coding is a hybrid mating face for M12 connectors, including four contacts for data transmissions and four contacts for power supply.
(read more)Amphenol RF offers connectors and adapters with industrial plating options with enhanced durability for a variety of harsh environments. These robust connectors and adapters are available in cadmium-free, non-reflective black zinc cobalt for covert and military applications.
(read more)Littelfuse's SC1533-01FTG bidirectional TVS diodes are fabricated in a proprietary silicon avalanche technology. They provide a high electrostatic discharge (ESD) protection level for electronic equipment.
(read more)Sensors are designed to detect or measure physical phenomena such as light, pressure, or temperature. Electronic sensors convert (or “transduce”) physical stimuli from the environment into electrical signals and trigger an actuating device that performs a specific function like switching on a motor or turning on the lights in your home.
(read more)Amphenol RF offers safe and sustainable industrial-plating options with enhanced durability for a variety of harsh environments. These robust connectors and adapters are available in environmentally friendly, chromium-free tin-nickel plating for settings with extreme exposure.
(read more)Amphenol Sine Systems’ PRM Series™ (Panel Rack Mount) Connectors, available in both Plugs and Receptacles, are a quick-connect power connector solution for use in panel rack mount network applications. Our quick-connect design enables denser installations, faster deployments, and upgrades.
(read more)ADI's AD-SYNCHRONA14-EBZ is an ideal self-contained device to evaluate and prototype applications that need a highly accurate frequency and phase-controlled source clock.
(read more)The Vicor DCM3623 is an isolated, regulated DC converter that operates from an unregulated, wide-range input to generate an isolated 3.3 V to 48 VDC output.
(read more)TDK μPOL™ DC-DC converters are compact and highly integrated point-of-load converters for powering CPUs, MCUs, ASICs, FPGAs, DSP, and other advanced digital logic devices, providing the high performance, fast load transient response, and high accuracy voltage regulation required by these devices.
(read more)